Daemar Inc. SPP Series, Plugs SPP-109-16

Description
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural
Description
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SPP Series, Plugs - SPP-109-16 - Daemar Inc.
Lawrenceville, GA, USA
SPP Series, Plugs
SPP-109-16
SPP Series, Plugs SPP-109-16
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SPP-109-16
Product Name SPP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/4" NPT
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
312 MP35N A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.312 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details