Daemar Inc. PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) PDO-112

Description
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red
Datasheet
Description
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) - PDO-112 - Daemar Inc.
Lawrenceville, GA, USA
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports)
PDO-112
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) PDO-112
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red

Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PDO-112
Product Name PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Three Layer Septa - 76003 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details