Daemar Inc. OT Series Plugs (Type K-Style) OT 8

Description
Specifically designed to protect Type K-Sytle tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Green
Datasheet
Description
Specifically designed to protect Type K-Sytle tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Green
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OT Series Plugs (Type K-Style) - OT 8 - Daemar Inc.
Lawrenceville, GA, USA
OT Series Plugs (Type K-Style)
OT 8
OT Series Plugs (Type K-Style) OT 8
Specifically designed to protect Type K-Sytle tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Green

Specifically designed to protect Type K-Sytle tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Green

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number OT 8
Product Name OT Series Plugs (Type K-Style)
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Nickel-Plated Brass PG Thread Plugs - 6700536 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details