Daemar Inc. K Series (Plugs For Round Tubing) RP-5

Description
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843
Datasheet
Description
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K Series (Plugs For Round Tubing) - RP-5 - Daemar Inc.
Lawrenceville, GA, USA
K Series (Plugs For Round Tubing)
RP-5
K Series (Plugs For Round Tubing) RP-5
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843

Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number RP-5
Product Name K Series (Plugs For Round Tubing)
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Nickel-Plated Brass PG Thread Plugs - 6700509 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details