Daemar Inc. PIP-TAB Series, Finishing Plugs PIP-1 7/8

Description
PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black
Description
PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
PIP-TAB Series, Finishing Plugs - PIP-1 7/8 - Daemar Inc.
Lawrenceville, GA, USA
PIP-TAB Series, Finishing Plugs
PIP-1 7/8
PIP-TAB Series, Finishing Plugs PIP-1 7/8
PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black

PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black

Supplier's Site
PIP Series, Finishing Plugs - PIP-1 7/8 - Daemar Inc.
Lawrenceville, GA, USA
PIP Series, Finishing Plugs
PIP-1 7/8
PIP Series, Finishing Plugs PIP-1 7/8
PIP Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Material: Low-Density Polyethylene Color: Black

PIP Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Material: Low-Density Polyethylene Color: Black

Supplier's Site
PIP-TAB Series, Finishing Plugs - PIP-1 7/8 - Daemar Inc.
Lawrenceville, GA, USA
PIP-TAB Series, Finishing Plugs
PIP-1 7/8
PIP-TAB Series, Finishing Plugs PIP-1 7/8
PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black

PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PIP-1 7/8
Product Name PIP-TAB Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700529 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details