Daemar Inc. K Series (Plugs For Round Tubing) RP-3

Description
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843
Datasheet
Description
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K Series (Plugs For Round Tubing) - RP-3 - Daemar Inc.
Lawrenceville, GA, USA
K Series (Plugs For Round Tubing)
RP-3
K Series (Plugs For Round Tubing) RP-3
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843

Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number RP-3
Product Name K Series (Plugs For Round Tubing)
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
End stop kit - EADP-ES-R3-32 - Festo Corporation
Specs
Features Threaded
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 3.37
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/2" NPT
View Details