Daemar Inc. PTP Series (Tapered Paper Plugs) PTP-38-3

Description
Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. Material: 90 lb. Paperboard Colour: Brown
Datasheet
Description
Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. Material: 90 lb. Paperboard Colour: Brown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTP Series (Tapered Paper Plugs) - PTP-38-3 - Daemar Inc.
Lawrenceville, GA, USA
PTP Series (Tapered Paper Plugs)
PTP-38-3
PTP Series (Tapered Paper Plugs) PTP-38-3
Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. Material: 90 lb. Paperboard Colour: Brown

Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These closures will withstand temperatures up to 400 ºF (204 ºC), making them ideal for high-temperature application. Material: 90 lb. Paperboard Colour: Brown

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PTP-38-3
Product Name PTP Series (Tapered Paper Plugs)
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Polyamide PG Thread Plugs - 7215533 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details