Daemar Inc. PD Series (Threaded Plastic Plugs for Flared JIC Fittings) PD-160 (HDPE)

Description
Series PD Plugs, designed for use on flared JIC fittings, are knurled for ease of application. They will seal low pressure requirements with light finger tightening. PD Plugs can be used to seal 37º flare fittings without gaskets. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/1, NAS 833
Datasheet
Description
Series PD Plugs, designed for use on flared JIC fittings, are knurled for ease of application. They will seal low pressure requirements with light finger tightening. PD Plugs can be used to seal 37º flare fittings without gaskets. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/1, NAS 833
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PD Series (Threaded Plastic Plugs for Flared JIC Fittings) - PD-160 (HDPE) - Daemar Inc.
Lawrenceville, GA, USA
PD Series (Threaded Plastic Plugs for Flared JIC Fittings)
PD-160 (HDPE)
PD Series (Threaded Plastic Plugs for Flared JIC Fittings) PD-160 (HDPE)
Series PD Plugs, designed for use on flared JIC fittings, are knurled for ease of application. They will seal low pressure requirements with light finger tightening. PD Plugs can be used to seal 37º flare fittings without gaskets. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/1, NAS 833

Series PD Plugs, designed for use on flared JIC fittings, are knurled for ease of application. They will seal low pressure requirements with light finger tightening. PD Plugs can be used to seal 37º flare fittings without gaskets. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/1, NAS 833

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PD-160 (HDPE)
Product Name PD Series (Threaded Plastic Plugs for Flared JIC Fittings)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
High Temperature Septa - 75801 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details