Daemar Inc. BPF Series, Finishing Plugs SI-402

Description
Series BPF Button Plugs with flush-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BPF Button Plugs can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low Density Polyethylene Standard Color: Black *BPF-5mm, BPF-6mm, BPF-1/4 and BPF-1/4-4 are EVA (ethylene vinyl acetate) material. **The BPF series was formerly known as the SI series for Niagara Plastics customers.
Description
Series BPF Button Plugs with flush-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BPF Button Plugs can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low Density Polyethylene Standard Color: Black *BPF-5mm, BPF-6mm, BPF-1/4 and BPF-1/4-4 are EVA (ethylene vinyl acetate) material. **The BPF series was formerly known as the SI series for Niagara Plastics customers.

Suppliers

Company
Product
Description
Supplier Links
BPF Series, Finishing Plugs - SI-402 - Daemar Inc.
Lawrenceville, GA, USA
BPF Series, Finishing Plugs
SI-402
BPF Series, Finishing Plugs SI-402
Series BPF Button Plugs with flush-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BPF Button Plugs can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low Density Polyethylene Standard Color: Black *BPF-5mm, BPF-6mm, BPF-1/4 and BPF-1/4-4 are EVA (ethylene vinyl acetate) material. **The BPF series was formerly known as the SI series for Niagara Plastics customers.

Series BPF Button Plugs with flush-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BPF Button Plugs can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low Density Polyethylene Standard Color: Black *BPF-5mm, BPF-6mm, BPF-1/4 and BPF-1/4-4 are EVA (ethylene vinyl acetate) material. **The BPF series was formerly known as the SI series for Niagara Plastics customers.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SI-402
Product Name BPF Series, Finishing Plugs
Shape / Application Button Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Silicone Tube Insert Plugs - TSP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Rubber - Silicone; Silicone
View Details