Daemar Inc. OT Series Plugs (Type K-Style) OT 4

Description
Specifically designed to protect Type K-Sytle tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Green
Datasheet
Description
Specifically designed to protect Type K-Sytle tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Green
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OT Series Plugs (Type K-Style) - OT 4 - Daemar Inc.
Lawrenceville, GA, USA
OT Series Plugs (Type K-Style)
OT 4
OT Series Plugs (Type K-Style) OT 4
Specifically designed to protect Type K-Sytle tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Green

Specifically designed to protect Type K-Sytle tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Green

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number OT 4
Product Name OT Series Plugs (Type K-Style)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Silicone Washer Pull Plugs - SWPP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Rubber - Silicone; Silicone
View Details