Daemar Inc. PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) PDO-120

Description
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red
Datasheet
Description
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) - PDO-120 - Daemar Inc.
Lawrenceville, GA, USA
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports)
PDO-120
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) PDO-120
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red

Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PDO-120
Product Name PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details