Daemar Inc. PIP-TAB Series, Finishing Plugs PIP-7/8 TAB

Description
PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black
Description
PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
PIP-TAB Series, Finishing Plugs - PIP-7/8 TAB - Daemar Inc.
Lawrenceville, GA, USA
PIP-TAB Series, Finishing Plugs
PIP-7/8 TAB
PIP-TAB Series, Finishing Plugs PIP-7/8 TAB
PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black

PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black

Supplier's Site
PIP-TAB Series, Finishing Plugs - PIP-7/8 TAB - Daemar Inc.
Lawrenceville, GA, USA
PIP-TAB Series, Finishing Plugs
PIP-7/8 TAB
PIP-TAB Series, Finishing Plugs PIP-7/8 TAB
PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black

PIP-Tab Plugs are designed to fit SAE thread sizes. These parts offer the convenience of a push-in plug with the plugging quality of a threaded plug. Series PIP-Tab also has a convenient pull-tab for easy removal. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PIP-7/8 TAB
Product Name PIP-TAB Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
500 MP35N High Pressure Dual Sealing A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 1/2" NPT; 0.500 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details