Daemar Inc. K Series (Plugs For Round Tubing) K-3S

Description
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843
Datasheet
Description
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K Series (Plugs For Round Tubing) - K-3S - Daemar Inc.
Lawrenceville, GA, USA
K Series (Plugs For Round Tubing)
K-3S
K Series (Plugs For Round Tubing) K-3S
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843

Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number K-3S
Product Name K Series (Plugs For Round Tubing)
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

m6x1.0 metal Aluminum Vent Plug - MIV-06MA-7-6.8 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 1" NPT; M6x1.0
View Details
500 MP35N A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 1/2" NPT; 0.500 inches
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Self Threading Plugs - LDPE - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material LDPE
View Details