Daemar Inc. RPO Series (Threaded Plugs) RPO-120

Description
Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red
Datasheet
Description
Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RPO Series (Threaded Plugs) - RPO-120 - Daemar Inc.
Lawrenceville, GA, USA
RPO Series (Threaded Plugs)
RPO-120
RPO Series (Threaded Plugs) RPO-120
Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red

Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number RPO-120
Product Name RPO Series (Threaded Plugs)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Plugs - 6700663 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 20.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details