Daemar Inc. HWP-SH Series, Plugs HWP-SH-1350

Description
Hollow Washer Plugs Purpose Ultrabake™ Hollow Washer Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. How the product is used The hole can be a blind hole or a through hole. The plug is tapered and is applied by being pushed into the hole and then a rounded end rod or dowel can be pushed into the plug until the larger diameter rests against the face of the area to be masked. For a hole in sheet metal the plug can be pulled into the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Hollow - The plugs are hollow making them lighter and more conforming Labor saving - The washer design eliminates the need for two-stage masking Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Hollow Washer Plugs Purpose Ultrabake™ Hollow Washer Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. How the product is used The hole can be a blind hole or a through hole. The plug is tapered and is applied by being pushed into the hole and then a rounded end rod or dowel can be pushed into the plug until the larger diameter rests against the face of the area to be masked. For a hole in sheet metal the plug can be pulled into the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Hollow - The plugs are hollow making them lighter and more conforming Labor saving - The washer design eliminates the need for two-stage masking Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
HWP-SH Series, Plugs - HWP-SH-1350 - Daemar Inc.
Lawrenceville, GA, USA
HWP-SH Series, Plugs
HWP-SH-1350
HWP-SH Series, Plugs HWP-SH-1350
Hollow Washer Plugs Purpose Ultrabake™ Hollow Washer Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. How the product is used The hole can be a blind hole or a through hole. The plug is tapered and is applied by being pushed into the hole and then a rounded end rod or dowel can be pushed into the plug until the larger diameter rests against the face of the area to be masked. For a hole in sheet metal the plug can be pulled into the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Hollow - The plugs are hollow making them lighter and more conforming Labor saving - The washer design eliminates the need for two-stage masking Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Hollow Washer Plugs
Purpose
Ultrabake™ Hollow Washer Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole.

How the product is used
The hole can be a blind hole or a through hole.
The plug is tapered and is applied by being pushed into the hole and then a rounded end rod or dowel can be pushed into the plug until the larger diameter rests against the face of the area to be masked. For a hole in sheet metal the plug can be pulled into the hole.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Tapered - The plug is tapered for easy insertion and removal
  • Hollow - The plugs are hollow making them lighter and more conforming
  • Labor saving - The washer design eliminates the need for two-stage masking
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number HWP-SH-1350
Product Name HWP-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Silicone Hollow Tapered Plugs - HTP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Tapered
Material Rubber - Silicone; Silicone
View Details