Daemar Inc. L Series (Lift-Tab Tapered Tapered Plugs) L-7

Description
Having the same dimensions as standard Tapered Caplugs of like sizes, Series L plugs offer the added convenience of an integral lift-tab which facilitates their removal. Since it extends above the plug body, the tab is easy to grasp. This is particularly advantageous with plugs in the smaller sizes and those installed in tight quarters or difficult to reach locations. A bead molded on the tab affords a positive grip. Pulling the tab exerts an off-center force which breaks the seal between plug and wall of opening, permitting instant withdrawal. Material: Low-Density Polyethylene Colour*: Red
Datasheet
Description
Having the same dimensions as standard Tapered Caplugs of like sizes, Series L plugs offer the added convenience of an integral lift-tab which facilitates their removal. Since it extends above the plug body, the tab is easy to grasp. This is particularly advantageous with plugs in the smaller sizes and those installed in tight quarters or difficult to reach locations. A bead molded on the tab affords a positive grip. Pulling the tab exerts an off-center force which breaks the seal between plug and wall of opening, permitting instant withdrawal. Material: Low-Density Polyethylene Colour*: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L Series (Lift-Tab Tapered Tapered Plugs) - L-7 - Daemar Inc.
Lawrenceville, GA, USA
L Series (Lift-Tab Tapered Tapered Plugs)
L-7
L Series (Lift-Tab Tapered Tapered Plugs) L-7
Having the same dimensions as standard Tapered Caplugs of like sizes, Series L plugs offer the added convenience of an integral lift-tab which facilitates their removal. Since it extends above the plug body, the tab is easy to grasp. This is particularly advantageous with plugs in the smaller sizes and those installed in tight quarters or difficult to reach locations. A bead molded on the tab affords a positive grip. Pulling the tab exerts an off-center force which breaks the seal between plug and wall of opening, permitting instant withdrawal. Material: Low-Density Polyethylene Colour*: Red

Having the same dimensions as standard Tapered Caplugs of like sizes, Series L plugs offer the added convenience of an integral lift-tab which facilitates their removal. Since it extends above the plug body, the tab is easy to grasp. This is particularly advantageous with plugs in the smaller sizes and those installed in tight quarters or difficult to reach locations. A bead molded on the tab affords a positive grip. Pulling the tab exerts an off-center force which breaks the seal between plug and wall of opening, permitting instant withdrawal. Material: Low-Density Polyethylene Colour*: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number L-7
Product Name L Series (Lift-Tab Tapered Tapered Plugs)
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Silicone Thread Mask - STM - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Rubber - Silicone; Silicone
View Details
Blanking plug - NPQH-P-S14-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details