Daemar Inc. PDI Series (Threaded Plastic Plugs for Inverted Flared Fittings) PDI-67

Description
Series PDI Plugs are made for use on inverted flared fittings. Knurled for ease of application, they will seal with light finger tightening. Series PDI Plugs will seal boss type fittings without gaskets. Material: Low-Density Polyethylene Colour*: Red
Datasheet
Description
Series PDI Plugs are made for use on inverted flared fittings. Knurled for ease of application, they will seal with light finger tightening. Series PDI Plugs will seal boss type fittings without gaskets. Material: Low-Density Polyethylene Colour*: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDI Series (Threaded Plastic Plugs for Inverted Flared Fittings) - PDI-67 - Daemar Inc.
Lawrenceville, GA, USA
PDI Series (Threaded Plastic Plugs for Inverted Flared Fittings)
PDI-67
PDI Series (Threaded Plastic Plugs for Inverted Flared Fittings) PDI-67
Series PDI Plugs are made for use on inverted flared fittings. Knurled for ease of application, they will seal with light finger tightening. Series PDI Plugs will seal boss type fittings without gaskets. Material: Low-Density Polyethylene Colour*: Red

Series PDI Plugs are made for use on inverted flared fittings. Knurled for ease of application, they will seal with light finger tightening. Series PDI Plugs will seal boss type fittings without gaskets. Material: Low-Density Polyethylene Colour*: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PDI-67
Product Name PDI Series (Threaded Plastic Plugs for Inverted Flared Fittings)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2691853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 6.3 mm
View Details
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details