Daemar Inc. SPP Series, Plugs SPP-091-10

Description
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural
Description
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SPP Series, Plugs - SPP-091-10 - Daemar Inc.
Lawrenceville, GA, USA
SPP Series, Plugs
SPP-091-10
SPP Series, Plugs SPP-091-10
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SPP-091-10
Product Name SPP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details