Daemar Inc. SPP-SH Series, Plugs SPP-SH-110

Description
Ultrabake™ Pull Plugs - Purpose Ultrabake™ Pull Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The hole must be a through hole. The narrow end of the plug is placed into the hole, and then the operator uses the narrower end to pull the larger end through the hole. As the plug is pulled the larger diameter stretches and becomes smaller, allowing the plug to fit through the hole. Once the large end is in position and the plug is released, it forms a tight seal on the hole. The plug is removed by pulling on the smaller diameter. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Two stage - The large and small diameters help with insertion and removal Flexibility - The material is soft and conforming. This allows the plug to seal the hole Parallel - The plug is parallel to form a tight consistent seal Handle - The handle can help an operator see the mask on the component and therefore speed up removal of masks Reusable - The plugs are reusable depending on the application Color coded - Ultrabake™ Pull Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Pull Plugs - Purpose Ultrabake™ Pull Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The hole must be a through hole. The narrow end of the plug is placed into the hole, and then the operator uses the narrower end to pull the larger end through the hole. As the plug is pulled the larger diameter stretches and becomes smaller, allowing the plug to fit through the hole. Once the large end is in position and the plug is released, it forms a tight seal on the hole. The plug is removed by pulling on the smaller diameter. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Two stage - The large and small diameters help with insertion and removal Flexibility - The material is soft and conforming. This allows the plug to seal the hole Parallel - The plug is parallel to form a tight consistent seal Handle - The handle can help an operator see the mask on the component and therefore speed up removal of masks Reusable - The plugs are reusable depending on the application Color coded - Ultrabake™ Pull Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
SPP-SH Series, Plugs - SPP-SH-110 - Daemar Inc.
Lawrenceville, GA, USA
SPP-SH Series, Plugs
SPP-SH-110
SPP-SH Series, Plugs SPP-SH-110
Ultrabake™ Pull Plugs - Purpose Ultrabake™ Pull Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The hole must be a through hole. The narrow end of the plug is placed into the hole, and then the operator uses the narrower end to pull the larger end through the hole. As the plug is pulled the larger diameter stretches and becomes smaller, allowing the plug to fit through the hole. Once the large end is in position and the plug is released, it forms a tight seal on the hole. The plug is removed by pulling on the smaller diameter. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Two stage - The large and small diameters help with insertion and removal Flexibility - The material is soft and conforming. This allows the plug to seal the hole Parallel - The plug is parallel to form a tight consistent seal Handle - The handle can help an operator see the mask on the component and therefore speed up removal of masks Reusable - The plugs are reusable depending on the application Color coded - Ultrabake™ Pull Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Pull Plugs -

Purpose
Ultrabake™ Pull Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it.

How the product is used
The hole must be a through hole.
The narrow end of the plug is placed into the hole, and then the operator uses the narrower end to pull the larger end through the hole. As the plug is pulled the larger diameter stretches and becomes smaller, allowing the plug to fit through the hole. Once the large end is in position and the plug is released, it forms a tight seal on the hole.
The plug is removed by pulling on the smaller diameter.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Two stage - The large and small diameters help with insertion and removal
  • Flexibility - The material is soft and conforming. This allows the plug to seal the hole
  • Parallel - The plug is parallel to form a tight consistent seal
  • Handle - The handle can help an operator see the mask on the component and therefore speed up removal of masks
  • Reusable - The plugs are reusable depending on the application
  • Color coded - Ultrabake™ Pull Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SPP-SH-110
Product Name SPP-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Silicone Flange Pull Plugs - SFPP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Flange
Material Rubber - Silicone; Silicone
View Details
End stop kit - KSM-10 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details