Daemar Inc. P Series (Plastic Threaded Plugs for Pipe Fittings) P-68B

Description
Series P Pipe Plugs are available in three styles: square head, round head and recessed socket. They are molded in high density polyethylene and are ideal for keeping moisture, dirt and other contaminants from NPT-threaded ports. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/5,NAS 840
Datasheet
Description
Series P Pipe Plugs are available in three styles: square head, round head and recessed socket. They are molded in high density polyethylene and are ideal for keeping moisture, dirt and other contaminants from NPT-threaded ports. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/5,NAS 840
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P Series (Plastic Threaded Plugs for Pipe Fittings) - P-68B - Daemar Inc.
Lawrenceville, GA, USA
P Series (Plastic Threaded Plugs for Pipe Fittings)
P-68B
P Series (Plastic Threaded Plugs for Pipe Fittings) P-68B
Series P Pipe Plugs are available in three styles: square head, round head and recessed socket. They are molded in high density polyethylene and are ideal for keeping moisture, dirt and other contaminants from NPT-threaded ports. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/5,NAS 840

Series P Pipe Plugs are available in three styles: square head, round head and recessed socket. They are molded in high density polyethylene and are ideal for keeping moisture, dirt and other contaminants from NPT-threaded ports. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/5,NAS 840

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number P-68B
Product Name P Series (Plastic Threaded Plugs for Pipe Fittings)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2691847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 14.3 mm
View Details
Steel Hole Plug - 7611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/2" NPT
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details