Daemar Inc. RPO Series (Threaded Plugs) RPO-124

Description
Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red
Datasheet
Description
Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RPO Series (Threaded Plugs) - RPO-124 - Daemar Inc.
Lawrenceville, GA, USA
RPO Series (Threaded Plugs)
RPO-124
RPO Series (Threaded Plugs) RPO-124
Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red

Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number RPO-124
Product Name RPO Series (Threaded Plugs)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700513 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details