Daemar Inc. RPO Series (Threaded Plugs) RPO-110

Description
Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red
Datasheet
Description
Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RPO Series (Threaded Plugs) - RPO-110 - Daemar Inc.
Lawrenceville, GA, USA
RPO Series (Threaded Plugs)
RPO-110
RPO Series (Threaded Plugs) RPO-110
Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red

Series RPO Plugs provide a positive seal on SAE straight- threaded ports. Integral O-ring type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted, 12-point head for screwdriver, socket or wrench tightening. Material: High-Density Polyethylene Colour*: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number RPO-110
Product Name RPO Series (Threaded Plugs)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

M16,M20 Drain Plugs - MIV-16DP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1 1/2" NPT; M16x1.5
View Details
Cable Gland Plugs - 2691851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 25.4 mm
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP65 - MOCAP LLC
Specs
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details