Daemar Inc. SPP Series, Plugs SPP-225-16

Description
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural
Description
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SPP Series, Plugs - SPP-225-16 - Daemar Inc.
Lawrenceville, GA, USA
SPP Series, Plugs
SPP-225-16
SPP Series, Plugs SPP-225-16
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SPP-225-16
Product Name SPP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE7 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700632 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details