Daemar Inc. Multi-Purpose Plug (Snap-In Plug) MPP-1605

Description
This is an attractive plug to finish off holes in sheet metal or other surfaces. the "Quadra-Level" locking grooves on spring tabs adhere tightly to varying gauges of materials. These plugs are quick and easy to install with just fingertip pressure. Material: Nylon Colour: Black
Datasheet
Description
This is an attractive plug to finish off holes in sheet metal or other surfaces. the "Quadra-Level" locking grooves on spring tabs adhere tightly to varying gauges of materials. These plugs are quick and easy to install with just fingertip pressure. Material: Nylon Colour: Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Plug (Snap-In Plug) - MPP-1605 - Daemar Inc.
Lawrenceville, GA, USA
Multi-Purpose Plug (Snap-In Plug)
MPP-1605
Multi-Purpose Plug (Snap-In Plug) MPP-1605
This is an attractive plug to finish off holes in sheet metal or other surfaces. the "Quadra-Level" locking grooves on spring tabs adhere tightly to varying gauges of materials. These plugs are quick and easy to install with just fingertip pressure. Material: Nylon Colour: Black

This is an attractive plug to finish off holes in sheet metal or other surfaces. the "Quadra-Level" locking grooves on spring tabs adhere tightly to varying gauges of materials. These plugs are quick and easy to install with just fingertip pressure. Material: Nylon Colour: Black

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number MPP-1605
Product Name Multi-Purpose Plug (Snap-In Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Silicone Coarse Threaded Plugs - TPC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Rubber - Silicone; Silicone
View Details
Hole Plugs - M7-04-9305322 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details