Daemar Inc. PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) PDO-105

Description
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red
Datasheet
Description
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) - PDO-105 - Daemar Inc.
Lawrenceville, GA, USA
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports)
PDO-105
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) PDO-105
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red

Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PDO-105
Product Name PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Plugs for Round Tubing - CCF-4-4-8 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
Nylon Hole Plug - 8603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1/2" NPT
View Details
2 suppliers