Daemar Inc. SPP Series, Plugs SPP-142-10

Description
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural
Description
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SPP Series, Plugs - SPP-142-10 - Daemar Inc.
Lawrenceville, GA, USA
SPP Series, Plugs
SPP-142-10
SPP Series, Plugs SPP-142-10
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SPP-142-10
Product Name SPP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2691848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 15.9 mm
View Details
Steel Hole Plug - 7600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/4" NPT
View Details
2 suppliers
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details