Daemar Inc. RCK-SH/SCK-SH Series, Plugs RCK-SH-0

Description
Regular/Short Cork Plugs - Purpose To plug plain holes, for the painting, plating, anodizing and blasting industries. These short corks can also be used for protection during transportation. They will mask off the hole. How the product is used The plug is applied by being pushed into the hole. The plug can be used on plain and threaded bores. Recommended for Plating, Anodizing, Spray painting and blasting. Temperature Range Maximum temperature 300 ºF (149 ºC) Design Features Sizes - This series offers multiple sizes and can be cut to desired length by user. Reusable - The plugs are reusable depending on the application Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Regular/Short Cork Plugs - Purpose To plug plain holes, for the painting, plating, anodizing and blasting industries. These short corks can also be used for protection during transportation. They will mask off the hole. How the product is used The plug is applied by being pushed into the hole. The plug can be used on plain and threaded bores. Recommended for Plating, Anodizing, Spray painting and blasting. Temperature Range Maximum temperature 300 ºF (149 ºC) Design Features Sizes - This series offers multiple sizes and can be cut to desired length by user. Reusable - The plugs are reusable depending on the application Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
RCK-SH/SCK-SH Series, Plugs - RCK-SH-0 - Daemar Inc.
Lawrenceville, GA, USA
RCK-SH/SCK-SH Series, Plugs
RCK-SH-0
RCK-SH/SCK-SH Series, Plugs RCK-SH-0
Regular/Short Cork Plugs - Purpose To plug plain holes, for the painting, plating, anodizing and blasting industries. These short corks can also be used for protection during transportation. They will mask off the hole. How the product is used The plug is applied by being pushed into the hole. The plug can be used on plain and threaded bores. Recommended for Plating, Anodizing, Spray painting and blasting. Temperature Range Maximum temperature 300 ºF (149 ºC) Design Features Sizes - This series offers multiple sizes and can be cut to desired length by user. Reusable - The plugs are reusable depending on the application Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Regular/Short Cork Plugs -

Purpose
To plug plain holes, for the painting, plating, anodizing and blasting industries. These short corks can also be used for protection during transportation. They will mask off the hole. How the product is used
The plug is applied by being pushed into the hole. The plug can be used on plain and threaded bores.

Recommended for
Plating, Anodizing, Spray painting and blasting. Temperature Range
Maximum temperature 300 ºF (149 ºC)

Design Features

  • Sizes - This series offers multiple sizes and can be cut to desired length by user.
  • Reusable - The plugs are reusable depending on the application

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number RCK-SH-0
Product Name RCK-SH/SCK-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Polyamide PG Thread Plugs - 7215592 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details