Schneider Electric Pushbutton Switches XB7NW35B1

Description
HARMONY XB7, MONOLITHIC ILLUMINA
Request a Quote Datasheet
Description
HARMONY XB7, MONOLITHIC ILLUMINA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB7NW35B1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB7NW35B1-ND
Pushbutton Switches 4008-XB7NW35B1-ND
HARMONY XB7, MONOLITHIC ILLUMINA

HARMONY XB7, MONOLITHIC ILLUMINA

Buy Now Datasheet
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0658 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0658
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0658
SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB7NW35B1
Pushbutton Switches XB7NW35B1
Pushbutton Switches ILLUM PB LED SPRNG RTN 1NO ORANGE 24v

Pushbutton Switches ILLUM PB LED SPRNG RTN 1NO ORANGE 24v

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB7NW35B1
Switches - Pushbutton Switches XB7NW35B1
HARMONY XB7, MONOLITHIC ILLUMINA

HARMONY XB7, MONOLITHIC ILLUMINA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB7NW35B1-ND 96W0658 XB7NW35B1 XB7NW35B1
Product Name Pushbutton Switches Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Raised (Plunger Style) Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
22mm Illuminated Flush Push Buttons - 2ALF5LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4030A - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details