Schneider Electric Pushbutton Switches XB7NA65

Description
HARMONY XB7, MONOLITHIC PUSH BUT
Request a Quote Datasheet
Description
HARMONY XB7, MONOLITHIC PUSH BUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB7NA65-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB7NA65-ND
Pushbutton Switches 4008-XB7NA65-ND
HARMONY XB7, MONOLITHIC PUSH BUT

HARMONY XB7, MONOLITHIC PUSH BUT

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB7NA65
Pushbutton Switches XB7NA65
Pushbutton Switches PB SPRING Rtn BLUE NO+NC

Pushbutton Switches PB SPRING Rtn BLUE NO+NC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB7NA65
Switches - Pushbutton Switches XB7NA65
HARMONY XB7, MONOLITHIC PUSH BUT

HARMONY XB7, MONOLITHIC PUSH BUT

Supplier's Site
Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0600 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0600
Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0600
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB7NA65-ND XB7NA65 XB7NA65 96W0600
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 689 - M 689-11-1-P4 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details