YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SWITCH, PUSHBUTTON, ILLUMINATED, SPDT, 3A, 250V, GREEN; Product Range:YB Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Rectangular; Contact Current AC Max:3A RoHS Compliant: Yes
Pushbutton Switches ON(ON) RECT BSHG 12V GRN LED CLR/GRN CAP
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB15RKW01-5F12-JF | YB15RKW01-5F12-JF | 2300-YB15RKW01-5F12-JF | YB15RKW01-5F12-JF-ND | 11X0685 | YB15RKW01-5F12-JF | YB15RKW01-5F12-JF |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Illuminated, Spdt, 3A, 250V, Green; Product Range Nkk Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | |||
| Features | Illuminated Switch | Illuminated Switch | RoHS | Illuminated Switch; RoHS |