Schneider Electric Pushbutton Switches XB7NJ05G1

Description
ILLUMINATED PUSH BUTTON, HARMONY
Request a Quote Datasheet
Description
ILLUMINATED PUSH BUTTON, HARMONY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB7NJ05G1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB7NJ05G1-ND
Pushbutton Switches 4008-XB7NJ05G1-ND
ILLUMINATED PUSH BUTTON, HARMONY

ILLUMINATED PUSH BUTTON, HARMONY

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB7NJ05G1
Switches - Pushbutton Switches XB7NJ05G1
ILLUMINATED PUSH BUTTON, HARMONY

ILLUMINATED PUSH BUTTON, HARMONY

Supplier's Site
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0623 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0623
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0623
SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; IP Rating:IP65RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB7NJ05G1-ND XB7NJ05G1 96W0623
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4026BJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details