The YB series consists of short body pushbuttons with SPDT or DPDT circuits, available in bushing or snap-in mounting styles, and offering momentary or maintained action with latchdown. The housing is made of glass fiber reinforced polyamide (UL94V-0), and sealed variants meet IP65 per IEC60529. Contact ratings are 3A at 125/250V AC or 0.4VA maximum at 28V AC/DC for silver or gold-plated contacts, respectively. Mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. Travel is 1.5mm pretravel and 1.5mm overtravel. The part number YB15MKW01-5C24-JC is not explicitly listed, but the series features include nonsealed and panel-sealed forms, with terminals in solder lug or quick connect configurations. Illumination options include LEDs in various colors with clear lens inserts. The switch has a maximum mounting torque of 0.785Nm and operates from -25°C to +70°C for nonilluminated models.
YB15Y020
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
SHORT BODY PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches ON(ON)RND SNP-IN 24V RED LED CLR/RED CAP
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB15MKW01-5C24-JC | YB15MKW01-5C24-JC-ND | 2300-YB15MKW01-5C24-JC | YB15MKW01-5C24-JC | YB15MKW01-5C24-JC | YB15MKW01-5C24-JC |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |