Schneider Electric Pushbutton Switches XB7NJ03M1

Description
ILLUMINATED PUSH BUTTON, HARMONY
Request a Quote Datasheet
Description
ILLUMINATED PUSH BUTTON, HARMONY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB7NJ03M1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB7NJ03M1-ND
Pushbutton Switches 4008-XB7NJ03M1-ND
ILLUMINATED PUSH BUTTON, HARMONY

ILLUMINATED PUSH BUTTON, HARMONY

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB7NJ03M1
Switches - Pushbutton Switches XB7NJ03M1
ILLUMINATED PUSH BUTTON, HARMONY

ILLUMINATED PUSH BUTTON, HARMONY

Supplier's Site
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0615 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0615
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0615
SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; IP Rating:IP65RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Off-On; Pushbutton Actuator Style:Round Raised; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB7NJ03M1-ND XB7NJ03M1 96W0615
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Hardware - AT3010C12JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 1090047 - Radwell International
Allen-Bradley / Rockwell Automation
View Details