The YB series is a short body pushbutton with optional panel sealing to IP65 of IEC60529, available in single or double pole configurations. It features a glass fiber reinforced polyamide housing (UL94V-0) and stainless steel snap-in frame. Contact ratings are 3A at 125V or 250V AC or 3A at 30V DC for silver contacts, or 0.4VA maximum at 28V AC/DC for gold contacts. Mechanical life is 1,000,000 operations for momentary and 200,000 for maintained circuits. Contact resistance is 50 milliohms max for silver and 100 milliohms max for gold. Pretravel and overtravel are each 1.5mm. Mounting options include bushing or snap-in with solder lug or quick connect terminals. Operating temperature is -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. Illuminated variants support LED or incandescent lamps in colors including green. The switch provides tactile and audible feedback.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-(ON) YEL SQR GOLD
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB15SKG01-EB | 2300-YB15SKG01-EB | YB15SKG01-EB | YB15SKG01-EB-ND | YB15SKG01-EB | YB15SKG01-EB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 0.4000 amps |