The YB series is a short-body pushbutton switch with SPDT or DPDT configurations, available in bushing or snap-in mounting styles with or without IP65-rated panel sealing. It features momentary or maintained action with tactile and audible feedback, and offers illumination via super-bright or bright LEDs in multiple colors. The switch has a glass fiber reinforced polyamide housing and stainless steel snap-in frame, with contact ratings of 3A at 125V/250V AC or 0.4VA at 28V AC/DC maximum. Mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. Operating temperature ranges from -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. Contact resistance is 50 milliohms max for silver or 100 milliohms max for gold. Terminals are phosphor bronze with tin plating and are epoxy sealed. The switch meets UL94V-0 flammability standards and is UL and CSA recognized when ordered with appropriate markings.
YB15Y020
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SHORT BODY PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SWITCH LENS COLOR CLEAR WHITE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB15WCKW01-5D12-JD | YB15WCKW01-5D12-JD-ND | 2300-YB15WCKW01-5D12-JD | YB15WCKW01-5D12-JD | YB15WCKW01-5D12-JD | YB15WCKW01-5D12-JD |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Features | Illuminated Switch | DustProof; Illuminated Switch | Illuminated Switch; RoHS |