The YB series is a short body pushbutton switch with single or double pole configurations, available in illuminated or nonilluminated versions. It features a glass fiber reinforced polyamide housing and base rated UL94V-0, with a stainless steel snap-in frame. Contacts are rated for 3A at 125V AC, 3A at 250V AC, or 3A at 30V DC, and 0.4VA at 28V AC/DC for logic level. Mechanical life is 1,000,000 operations for momentary circuits. IP65 sealing is provided for panel mount models. Travel is 3.0mm; operating force is 1.47N for single pole, 2.75N for double pole. Terminals include solder lugs or quick connect options. LED illumination is available in multiple colors with tactile feedback.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switches SHORT BODY PSHBUTTON ILLMNTD/PANEL SEAL
SWITCH PUSHBUTTON SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB15WCKG01-1F02-JB | 2300-YB15WCKG01-1F02-JB | YB15WCKG01-1F02-JB | YB15WCKG01-1F02-JB-ND | YB15WCKG01-1F02-JB | YB15WCKG01-1F02-JB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Features | Illuminated Switch | DustProof; Illuminated Switch | Illuminated Switch; RoHS |