Schneider Electric Pushbutton Switches XB7NW35M1

Description
HARMONY XB7, MONOLITHIC ILLUMINA
Request a Quote Datasheet
Description
HARMONY XB7, MONOLITHIC ILLUMINA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB7NW35M1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB7NW35M1-ND
Pushbutton Switches 4008-XB7NW35M1-ND
HARMONY XB7, MONOLITHIC ILLUMINA

HARMONY XB7, MONOLITHIC ILLUMINA

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB7NW35M1
Pushbutton Switches XB7NW35M1
Pushbutton Switches ILLUM PB LED SPRNG RTN 1NO ORANGE 230v

Pushbutton Switches ILLUM PB LED SPRNG RTN 1NO ORANGE 230v

Buy Now
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0660 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0660
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0660
SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB7NW35M1
Switches - Pushbutton Switches XB7NW35M1
HARMONY XB7, MONOLITHIC ILLUMINA

HARMONY XB7, MONOLITHIC ILLUMINA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB7NW35M1-ND XB7NW35M1 96W0660 XB7NW35M1
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Raised (Plunger Style) Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Buttons - 139968 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details
E.V program - EDP.V - Mushroom button - EDP.V - Mushroom button - EDP40.VBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details