Schneider Electric XB7NW33B1
HARMONY XB7, MONOLITHIC ILLUMINA
HARMONY XB7, MONOLITHIC ILLUMINA
SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
Pushbutton Switches ILLUM. P.B. LED 1NO Green - 2
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 357657 | 4008-XB7NW33B1-ND | XB7NW33B1 | 96W0649 | XB7NW33B1 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric | Pushbutton Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals; Screw Clamp | Screw Terminals | Screw Terminals | ||
| Features | Illuminated Switch; Pilot Light; RoHS | DustProof; Illuminated Switch | RoHS | Illuminated Switch | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton |