Schneider Electric Pushbutton Switches XB7NA42

Description
HARMONY XB7, MONOLITHIC PUSH BUT
Request a Quote Datasheet
Description
HARMONY XB7, MONOLITHIC PUSH BUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB7NA42-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB7NA42-ND
Pushbutton Switches 4008-XB7NA42-ND
HARMONY XB7, MONOLITHIC PUSH BUT

HARMONY XB7, MONOLITHIC PUSH BUT

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB7NA42
Switches - Pushbutton Switches XB7NA42
HARMONY XB7, MONOLITHIC PUSH BUT

HARMONY XB7, MONOLITHIC PUSH BUT

Supplier's Site
Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0593 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0593
Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0593
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB7NA42
Pushbutton Switches XB7NA42
Pushbutton Switches PB - Spring Rtn, red 1NC

Pushbutton Switches PB - Spring Rtn, red 1NC

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB7NA42-ND XB7NA42 96W0593 XB7NA42
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
View Details
22mm Momentary Push Button 800F PB - 800FD-F2X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details