PB - PROJ SPRING RTN, RED -NO+NC
PB - PROJ SPRING RTN, RED -NO+NC
Pushbutton Switches PB - Proj Spring Rtn red -NO+NC
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB7NL45-ND | XB7NL45 | XB7NL45 | 96W0638 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Screw Terminals | Screw Terminals |