The YB15CKG01-5D24-JD is a short body pushbutton switch with a black housing, SPDT ON-(ON) circuit, silver contacts rated for 3A at 125/250V AC, and solder lug terminals. It features full face illumination with a super bright green LED and a clear lens, and is designed without a panel seal. The switch has a mechanical life of 1,000,000 operations for momentary circuits, a total travel of 3.0mm, and operates within a temperature range of -25°C to +70°C when nonilluminated. Contacts are phosphor bronze with silver plating, with an insulation resistance of 200 megohms minimum and dielectric strength of 1,000V AC between contacts. The housing and base are made of glass fiber reinforced polyamide (UL94V-0), and it meets UL and CSA standards when ordered with appropriate marking.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switches SHORT BODY PSHBTTN ILLMNTD/PANEL MNT
SWITCH PUSHBUTTON SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB15CKG01-5D24-JD | 2300-YB15CKG01-5D24-JD | YB15CKG01-5D24-JD-ND | YB15CKG01-5D24-JD | YB15CKG01-5D24-JD | YB15CKG01-5D24-JD |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |