PUSH BUTTON, HARMONY XB7, BLACK
Pushbutton Switches PB Latch BLK NC+NO
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
PUSH BUTTON, HARMONY XB7, BLACK
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB7NH25-ND | XB7NH25 | 96W0609 | XB7NH25 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 600Ma, 240Vac, Screw; Product Range Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Screw Terminals | Screw Terminals |