PUSH BUTTON, HARMONY XB7, BLACK
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
Pushbutton Switches PB Latch BLK 1NO
PUSH BUTTON, HARMONY XB7, BLACK
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8152203 | 4008-XB7NH21-ND | 96W0608 | XB7NH21 | XB7NH21 |
| Product Name | Push Button Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric | Pushbutton Switches | Switches - Pushbutton Switches |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | No/nc | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals | ||
| Features | RoHS | DustProof | RoHS | ||
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton |