The YB series is a short body pushbutton switch available in single or double pole configurations with silver or gold contacts, rated for 3A at 125V AC or 250V AC or 3A at 30V DC for resistive loads, and 0.4VA maximum at 28V AC/DC for logic level applications. It features a glass fiber reinforced polyamide housing (UL94V-0), stainless steel snap-in frame, and phosphor bronze terminals with tin plating. Mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. The switch has a total travel of 3.0mm, nonshorting contact timing, and IP65 sealing for panel mount models. Operating temperature ranges from -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. Solder lug or quick connect terminals are available. Certification includes UL and CSA for specific ordered variants.
YB15Y020
Pushbutton Switch SPDT Standard Panel Mount, Front
SHORT BODY PUSHBUTTON
SHORT BODY PUSHBUTTON
Pushbutton Switches SPDT ON-(ON) GRN RCT SILVER
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB15RKW01-FB | 360-3958-ND | 2300-YB15RKW01-FB | YB15RKW01-FB | 11X0648 | YB15RKW01-FB | YB15RKW01-FB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Short Body Pushbutton Nkk Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |