The YB series is a short body pushbutton switch with optional illumination, available in single or double pole configurations with SPDT or DPDT circuits. It features a glass fiber reinforced polyamide housing (UL94V-0) and a stainless steel snap-in frame, with silver or gold-plated contacts. Mechanical life is 1,000,000 operations for momentary and 200,000 for maintained circuits. Electrical ratings are 3A at 125/250V AC or 0.4VA at 28V AC/DC for gold contacts. Panel seal models meet IP65 per IEC60529. Operating temperature ranges from -25°C to +50°C for illuminated and -25°C to +70°C for nonilluminated versions. Total travel is 3.0mm with 1.5mm pretravel and overtravel. Terminals include solder lug or quick connect options. Illumination is available with incandescent or LED options in multiple colors.
YB15Y020
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
SHORT BODY PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SHORT BODY PSHBUTTON ILLMNTD/PANEL MNT
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB15MKW01-5F05-JF | YB15MKW01-5F05-JF-ND | YB15MKW01-5F05-JF | 2300-YB15MKW01-5F05-JF | YB15MKW01-5F05-JF | YB15MKW01-5F05-JF |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |