Schneider Electric Pushbutton Switches XB7NW37M1

Description
HARMONY XB7, MONOLITHIC ILLUMINA
Request a Quote Datasheet
Description
HARMONY XB7, MONOLITHIC ILLUMINA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB7NW37M1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB7NW37M1-ND
Pushbutton Switches 4008-XB7NW37M1-ND
HARMONY XB7, MONOLITHIC ILLUMINA

HARMONY XB7, MONOLITHIC ILLUMINA

Buy Now Datasheet
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric - 96W0666 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric
96W0666
Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric 96W0666
SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB7NW37M1
Switches - Pushbutton Switches XB7NW37M1
HARMONY XB7, MONOLITHIC ILLUMINA

HARMONY XB7, MONOLITHIC ILLUMINA

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB7NW37M1
Pushbutton Switches XB7NW37M1
Pushbutton Switches ILLUM PB LED SPRNG RTN 1NO CLEAR 230v

Pushbutton Switches ILLUM PB LED SPRNG RTN 1NO CLEAR 230v

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB7NW37M1-ND 96W0666 XB7NW37M1 XB7NW37M1
Product Name Pushbutton Switches Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Raised (Plunger Style) Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Heads - 2838276 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 230 volts
View Details
Push Button Switches - 577205 - RS Components, Ltd.
Specs
Features RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers