ILLUMINATED PUSH BUTTON, HARMONY
SWITCH, PUSHBUTTON, ILLUMINATED, SPST, 600mA, 240VAC, SCREW; Product Range:Harmony XB7 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
ILLUMINATED PUSH BUTTON, HARMONY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB7NJ06G1-ND | 96W0626 | XB7NJ06G1 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Raised (Plunger Style) Pushbutton | Flush Pushbutton |
| Switch Function | Alternate Contact (Push-Push) | Off-On | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Screw Terminals | Screw Terminals |