C&K Components Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| Features/Benefits Compact design Long life and high electrical capacity Quick connect, solder terminals,PC terminals, wire leads Wide variety of actuator styles RoHS compatible Typical Applications Motorized equipment Sump pump Thermostatic... | |
| Features/Benefits Compact design Long life and high electrical capacity Quick connect, wire lead or PC mounting Wide variety of actuator styles Typical Applications Motorized equipment Sump pump Thermostatic controls | |
| Features/Benefits Detect interlock and movement Different lever options Various operating forces Extended mechanical life UL approval on some designs Customization available Typical Applications Automotive Office equipment Consumer electronics Appliances Audio... | |
| Features/Benefits Low level and power switching Long electrical and mechanical life Increased overtravel Reliable snap-acting mechanism Typical Applications Limited space constraints Miniaturized military devices Communication devices | |
| Features/Benefits Snap-acting tactile feel Small package size Available in vertical or right angle PCB mount Long total travel of 2,9 mm RoHS compliant and compatible Typical Applications Detect the presence... |
| << Prev | Next >> |