C&K Components Microswitch, Pin Plunger, Spdt, 6A 250V; Microswitch Type C&k Components LCS06A060P00WC

Description
MICROSWITCH, PIN PLUNGER, SPDT, 6A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Description
MICROSWITCH, PIN PLUNGER, SPDT, 6A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Pin Plunger, Spdt, 6A 250V; Microswitch Type C&k Components - 88M3012 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 6A 250V; Microswitch Type C&k Components
88M3012
Microswitch, Pin Plunger, Spdt, 6A 250V; Microswitch Type C&k Components 88M3012
MICROSWITCH, PIN PLUNGER, SPDT, 6A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT, 6A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 88M3012
Product Name Microswitch, Pin Plunger, Spdt, 6A 250V; Microswitch Type C&k Components
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
8 suppliers
Micro Switches - 8046243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Snap Action, Limit Switches - A109341-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers