C&K Components Micro Snap-Acting Detect Switches (Silver Plated Term.) MDS Series

Description
Features/Benefits Snap-acting tactile feel Small package size Available in vertical or right angle PCB mount Long total travel of 2,9 mm RoHS compliant and compatible Typical Applications Detect the presence of a mechanical device Medical devices Consumer electronic devices
Datasheet
Description
Features/Benefits Snap-acting tactile feel Small package size Available in vertical or right angle PCB mount Long total travel of 2,9 mm RoHS compliant and compatible Typical Applications Detect the presence of a mechanical device Medical devices Consumer electronic devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Snap-Acting Detect Switches (Silver Plated Term.) - MDS Series - C&K Components
Newton, MA, USA
Micro Snap-Acting Detect Switches (Silver Plated Term.)
MDS Series
Micro Snap-Acting Detect Switches (Silver Plated Term.) MDS Series
Features/Benefits Snap-acting tactile feel Small package size Available in vertical or right angle PCB mount Long total travel of 2,9 mm RoHS compliant and compatible Typical Applications Detect the presence of a mechanical device Medical devices Consumer electronic devices

Features/Benefits

  • Snap-acting tactile feel
  • Small package size
  • Available in vertical or right angle PCB mount
  • Long total travel of 2,9 mm
  • RoHS compliant and compatible

Typical Applications

  • Detect the presence of a mechanical device
  • Medical devices
  • Consumer electronic devices
Supplier's Site Datasheet
Micro Snap-Acting Detect Switches (Tin Plated Term.) - MDS Series - C&K Components
Newton, MA, USA
Micro Snap-Acting Detect Switches (Tin Plated Term.)
MDS Series
Micro Snap-Acting Detect Switches (Tin Plated Term.) MDS Series
Features/Benefits Snap-acting tactile feel Small package size Available in vertical or right angle PCB mount Long total travel of 2,9 mm RoHS compliant and compatible Typical Applications Detect the presence of a mechanical device Medical devices Consumer electronic devices

Features/Benefits

  • Snap-acting tactile feel
  • Small package size
  • Available in vertical or right angle PCB mount
  • Long total travel of 2,9 mm
  • RoHS compliant and compatible

Typical Applications

  • Detect the presence of a mechanical device
  • Medical devices
  • Consumer electronic devices
Supplier's Site Datasheet

Technical Specifications

  C&K Components C&K Components
Product Category Snap Action Switches Snap Action Switches
Product Number MDS Series MDS Series
Product Name Micro Snap-Acting Detect Switches (Silver Plated Term.) Micro Snap-Acting Detect Switches (Tin Plated Term.)
Actuator Style Lever Style Lever Style
Common Size Micro Micro
Base Material Thermoplastic / Plastic Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Operating Temp -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details